TE Connectivity No. Of Contacts Amp - Te Connectivity 556882-2.

Description
No. of Contacts:6Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
No. of Contacts:6Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC2411 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC2411
No. Of Contacts Amp - Te Connectivity 24AC2411
No. of Contacts:6Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

No. of Contacts:6Contacts; Product Range:AMPINNERGY Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:11.18mm; Gender:Receptacle; Contact Gender:Pin, Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2411
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details