TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 556881-6

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Features: Unshielded Wirewound Inductor 1.05Ohm Max 1008 (2520 Metric) Fastening Type: Lever Lock Contact Finish Thickness: 100μin (2.54μm) Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Features: Unshielded Wirewound Inductor 1.05Ohm Max 1008 (2520 Metric) Fastening Type: Lever Lock Contact Finish Thickness: 100μin (2.54μm) Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount Features: Unshielded Wirewound Inductor 1.05Ohm Max 1008 (2520 Metric) Fastening Type: Lever Lock Contact Finish Thickness: 100μin (2.54μm) Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Surface Mount
Features: Unshielded Wirewound Inductor 1.05Ohm Max 1008 (2520 Metric)
Fastening Type: Lever Lock
Contact Finish Thickness: 100μin (2.54μm)
Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5387863 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Tssop
Features Single-Supply
View Details
AMC1304L05  Isolated Modulator with LDO Regulator, ?50mV Input, - AMC1304L05DWR - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
2 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details