Blade Contact 10-12 AWG Crimp Non-Gendered Tin
Blade Contact 10-12 AWG Crimp Non-Gendered Tin
Power Contact, Crimp, 10-12AWG, 35A, 600V, Male Product overview: 556880-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-556880-2 can be used for catalog matching and distributor lookup.
CONTACT, RECEPTACLE, 12-10AWG, CRIMP, FULL REEL; Product Range:AMPINNERGY Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPINNERGY ConnectorsRoHS Compliant: Yes
CONTACT, HERMAPHRODITIC, CRIMP, 12-10AWG ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 556880-2 | A104027CT-ND | 332-556880-2 | 25R6579 | 70AH0546 |
| Product Name | Power Connectors | Blade Type Power Connector Contacts | 35A 600V Electronic Connector | Contact, Receptacle, 12-10Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity | Contact, Hermaphroditic, Crimp, 12-10Awg Rohs Compliant Amp - Te Connectivity |
| Contact Size (AWG) | 10 to 12 AWG | ? to 10 AWG |