TE Connectivity Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity 556136-1 .

Description
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:AMPINNERGY Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPINNERGY Wire to Wire Connectors RoHS Compliant: Yes
Description
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:AMPINNERGY Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPINNERGY Wire to Wire Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity - 72W2611 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity
72W2611
Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity 72W2611
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:AMPINNERGY Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPINNERGY Wire to Wire Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:AMPINNERGY Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:AMPINNERGY Wire to Wire Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72W2611
Product Name Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Bulkhead Jack - 150128 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details