TE Connectivity IDC D-Sub Connectors 556039-1

Description
Body Features Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions Accepts Wire Insulation Diameter Range (INCH) : .045 Solid Wire Size (MMSQ) : .64 Stranded Wire Size (AWG) : 22 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Color Dot Designation : Brown Housing Material : Polyphenylene Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Flange Thickness : Thick Mating Connector Lock : With Mating Connector Lock Type : Bail Lock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Category : Connectors Profile : Standard Sealable : No Slot Type Letter Code : F Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions Accepts Wire Insulation Diameter Range (INCH) : .045 Solid Wire Size (MMSQ) : .64 Stranded Wire Size (AWG) : 22 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Color Dot Designation : Brown Housing Material : Polyphenylene Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Flange Thickness : Thick Mating Connector Lock : With Mating Connector Lock Type : Bail Lock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Category : Connectors Profile : Standard Sealable : No Slot Type Letter Code : F Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 556039-1 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
556039-1
IDC D-Sub Connectors 556039-1
Body Features Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions Accepts Wire Insulation Diameter Range (INCH) : .045 Solid Wire Size (MMSQ) : .64 Stranded Wire Size (AWG) : 22 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Color : Black Housing Color Dot Designation : Brown Housing Material : Polyphenylene Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Flange Thickness : Thick Mating Connector Lock : With Mating Connector Lock Type : Bail Lock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Classification : IDC Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Category : Connectors Profile : Standard Sealable : No Slot Type Letter Code : F Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold Flash, Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Accepts Wire Insulation Diameter Range (INCH) : .045
  • Solid Wire Size (MMSQ) : .64
  • Stranded Wire Size (AWG) : 22
  • Stranded Wire Size (MMSQ) : .33

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Color : Black
  • Housing Color Dot Designation : Brown
  • Housing Material : Polyphenylene

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Flange Thickness : Thick
  • Mating Connector Lock : With
  • Mating Connector Lock Type : Bail Lock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package, Box & Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Classification : IDC
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Product Category : Connectors
  • Profile : Standard
  • Sealable : No
  • Slot Type Letter Code : F

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - A24258-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24258-ND
Centronics Connectors A24258-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Swedesboro, NJ, United States
I/O Connectors
556039-1
I/O Connectors 556039-1
I/O Connectors

I/O Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 556039-1 A24258-ND 556039-1
Product Name IDC D-Sub Connectors Centronics Connectors I/O Connectors
Connector Type D-Sub Connector; Wire to Wire Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Centronics Connectors - A33457-ND - DigiKey
Specs
Connector Type Board Mount Connector; Board to Board Connector; Centronics Connector
Mounting Through Hole
View Details
3 suppliers
Centronics Connectors - A15005-ND - DigiKey
Specs
Connector Type Board Mount Connector; Centronics Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1586862-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 600 volts
View Details
4 suppliers