TE Connectivity RF Connectors 1-1337488-0

Description
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Panel Cutout : 1 x 8.0 + 4 x 3.2 RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Panel Cutout : 1 x 8.0 + 4 x 3.2 RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337488-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337488-0
RF Connectors 1-1337488-0
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Panel Cutout : 1 x 8.0 + 4 x 3.2 RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • Panel Cutout : 1 x 8.0 + 4 x 3.2
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1-1337488-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337488-0-ND
Coaxial Connector (RF) Assemblies 1-1337488-0-ND
BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup

BNC Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1337488-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337488-0
RF Connectors / Coaxial Connectors 1-1337488-0
RF Connectors / Coaxial Connectors BNC PNL PLG 50OHM SILVER PLTD

RF Connectors / Coaxial Connectors BNC PNL PLG 50OHM SILVER PLTD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1337488-0 1-1337488-0-ND 1-1337488-0
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052194-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
RF Connectors - 1046301-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
RF Connectors - 1053378-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
5 suppliers
RF Connectors - 1052067-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers