TE Connectivity Cat3 Rj22 Modular Jack, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 5558872-1.

Description
CAT3 RJ22 MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
CAT3 RJ22 MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat3 Rj22 Modular Jack, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 29AC0352 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj22 Modular Jack, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
29AC0352
Cat3 Rj22 Modular Jack, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 29AC0352
CAT3 RJ22 MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT3 RJ22 MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0352
Product Name Cat3 Rj22 Modular Jack, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers