TE Connectivity ™ Cables, Wires - Management - Wire Ducts, Raceways 5557969-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management - Wire Ducts, Raceways Package: 240-UDIMM Product Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: 2/0 Driver - RS422, RS485 14-SOIC
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management - Wire Ducts, Raceways Package: 240-UDIMM Product Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: 2/0 Driver - RS422, RS485 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Wire Ducts, Raceways -  - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Wire Ducts, Raceways
Cables, Wires - Management - Wire Ducts, Raceways
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management - Wire Ducts, Raceways Package: 240-UDIMM Product Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: 2/0 Driver - RS422, RS485 14-SOIC

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Cables, Wires - Management - Wire Ducts, Raceways
Package: 240-UDIMM
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Fixed
Orientation: Horizontal
Termination: Solder
Shielding: Unshielded
Features: 2/0 Driver - RS422, RS485 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cables, Wires - Management - Wire Ducts, Raceways
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details