TE Connectivity Enclosure, Wall Mount, Steel; Enclosure Type Amp Te Connectivity 554805-1

Description
ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:85.9mm; External Width - Metric:198mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:85.9mm; External Width - Metric:198mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel; Enclosure Type Amp Te Connectivity - 74C6021 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel; Enclosure Type Amp Te Connectivity
74C6021
Enclosure, Wall Mount, Steel; Enclosure Type Amp Te Connectivity 74C6021
ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:85.9mm; External Width - Metric:198mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:85.9mm; External Width - Metric:198mm; External Depth - Metric:61mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74C6021
Product Name Enclosure, Wall Mount, Steel; Enclosure Type Amp Te Connectivity
Length 3.38 inch (85.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details