TE Connectivity Hard Metric Backplane Connectors 5536513-4

Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Mezzanine, Orthogonal Number of Columns : 48 Number of Positions : 192 Number of Rows : 4 Number of Signal Positions : 192 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .079 MICM  [3.14 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Dimensions Connector Length : 95.8 MM  [3.77 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Mezzanine, Orthogonal Number of Columns : 48 Number of Positions : 192 Number of Rows : 4 Number of Signal Positions : 192 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .079 MICM  [3.14 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Dimensions Connector Length : 95.8 MM  [3.77 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5536513-4 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5536513-4
Hard Metric Backplane Connectors 5536513-4
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Mezzanine, Orthogonal Number of Columns : 48 Number of Positions : 192 Number of Rows : 4 Number of Signal Positions : 192 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .079 MICM  [3.14 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Dimensions Connector Length : 95.8 MM  [3.77 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Backplane Architecture : Mezzanine, Orthogonal
  • Number of Columns : 48
  • Number of Positions : 192
  • Number of Rows : 4
  • Number of Signal Positions : 192
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .079 MICM  [3.14 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Length : 95.8 MM  [3.77 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5536513-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5536513-4
Board to Board & Mezzanine Connectors 5536513-4
2MM FB,SIG,PIN,ASY,192,4 .25

2MM FB,SIG,PIN,ASY,192,4.25

Buy Now
Singapore, Singapore
3A Electronic Connector
407-5536513-4
3A Electronic Connector 407-5536513-4
192 Pos 2mm Solder Backplane Connector, Male, 3A, Gold/Tin Product overview: 5536513-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536513-4 can be used for catalog matching and distributor lookup.

192 Pos 2mm Solder Backplane Connector, Male, 3A, Gold/Tin Product overview: 5536513-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536513-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5536513-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5536513-4
Backplane Connectors - Specialized 5536513-4
CONN HEADER FUTUREBUS 192POS PCB

CONN HEADER FUTUREBUS 192POS PCB

Supplier's Site Datasheet
2Mm Fb,sig,pin,asy,192,4.25 Amp - Te Connectivity - 19R2633 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Fb,sig,pin,asy,192,4.25 Amp - Te Connectivity
19R2633
2Mm Fb,sig,pin,asy,192,4.25 Amp - Te Connectivity 19R2633
2MM FB,SIG,PIN,ASY,192,4 .25

2MM FB,SIG,PIN,ASY,192,4.25

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536513-4 5536513-4 407-5536513-4 5536513-4 19R2633
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors 3A Electronic Connector Backplane Connectors - Specialized 2Mm Fb,sig,pin,asy,192,4.25 Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Solder Solder
Mounting Board Mount
Current Rating 1.0 amps
Contact Pitch 1.98 mm (0.0780 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connectors - 103635-3 - 905045-103635-3 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle
View Details
4 suppliers
Ribbon Cable Connectors - 102154-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A26632-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Headers, Male Pins - A28588-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers