TE Connectivity Board to Board & Mezzanine Connectors 5536511-2

Description
2MM FB,ASY,048,SIG,REC,E N,3.55
Request a Quote Datasheet
Description
2MM FB,ASY,048,SIG,REC,E N,3.55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5536511-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5536511-2
Board to Board & Mezzanine Connectors 5536511-2
2MM FB,ASY,048,SIG,REC,E N,3.55

2MM FB,ASY,048,SIG,REC,EN,3.55

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5536511-2
Board to Board & Mezzanine Connectors 5536511-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
3A Electronic Connector
407-5536511-2
3A Electronic Connector 407-5536511-2
48 Pos 4 Row 2mm Pitch Female Header, Right Angle, 3A, Gold/Tin Product overview: 5536511-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536511-2 can be used for catalog matching and distributor lookup.

48 Pos 4 Row 2mm Pitch Female Header, Right Angle, 3A, Gold/Tin Product overview: 5536511-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536511-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 48 Position; Product Range Amp - Te Connectivity - 42K7289 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 48 Position; Product Range Amp - Te Connectivity
42K7289
Hard Metric Connector, Receptacle, 48 Position; Product Range Amp - Te Connectivity 42K7289
HARD METRIC CONNECTOR, RECEPTACLE, 48 POSITION; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 48 POSITION; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 5536511-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5536511-2
Backplane Connectors - Specialized 5536511-2
CONN RCPT FUTUREBUS 48P EDGE MNT

CONN RCPT FUTUREBUS 48P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536511-2 407-5536511-2 42K7289 5536511-2
Product Name Board to Board & Mezzanine Connectors 3A Electronic Connector Hard Metric Connector, Receptacle, 48 Position; Product Range Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Board to Board Connector
Gender Female / Jack
Termination Press-Fit Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1319-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers