2MM FB,ASY,120,SIG,REC,S
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: 14 Bit Analog to Digital Converter Input 1 48-TQFP (7x7)
Contact Finish: Tin
Color: Gray
120 Pos 4 Row 2mm Pitch Female Header, Right Angle, TH Product overview: 5536507-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536507-6 can be used for catalog matching and distributor lookup.
2MM FB,ASY,120,SIG,REC,S
CONN RCPT FUTUREBUS 120P EDGE MT
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5536507-6 | 407-5536507-6 | 42K7286 | 5536507-6 | |
| Product Name | Board to Board & Mezzanine Connectors | Connectors,Interconnects | Electronic Connector | 2Mm Fb,asy,120,sig,rec,sl,2.73 Rohs Compliant Amp - Te Connectivity | Backplane Connectors - Specialized |
| Connector Type | Board to Board Connector | ||||
| Mounting | Fixed | ||||
| Gender | Female / Jack |