2MM FB,ASY,96,SIG,HDR,SL
Board to Board & Mezzanine Connectors
96 Pos 4 Row 2mm Pitch Signal Header, 3A, Gold Plating, Through Hole Product overview: 5536501-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536501-3 can be used for catalog matching and distributor lookup.
CONN HEADER FUTUREBUS 96POS PCB
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3617162P | 3617162 | 5536501-3 | 407-5536501-3 | 5536501-3 |
| Product Name | Backplane Connectors | Backplane Connectors | Board to Board & Mezzanine Connectors | Through-Hole 3A Electronic Connector | Backplane Connectors - Specialized |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight; Straight | Futurebus | ||
| Termination | Solder | Press-Fit | |||
| Mounting | Through hole |