TE Connectivity Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity 5535070-4.

Description
DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes
Description
DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The DIN 41612 PCB Connector Receptacle 48 Way, part number 29AC0312, is designed for board-to-board applications and features a 2.54 mm pitch spacing with three rows of contacts. It accommodates 48 contacts and is suitable for use with DIN 41612 and IEC 603-2 connectors of similar types. The connector is equipped with gold-plated contacts, ensuring reliable electrical performance and durability over a specified mating cycle of up to 400 times. This receptacle is RoHS compliant, making it suitable for environmentally conscious designs. The connector's housing can accept various contact types, including solder tines and wrap-type contacts, providing flexibility in assembly.

Datasheet Summary
Powered by GS/AI

The DIN 41612 PCB Connector Receptacle 48 Way, part number 29AC0312, is designed for board-to-board applications and features a 2.54 mm pitch spacing with three rows of contacts. It accommodates 48 contacts and is suitable for use with DIN 41612 and IEC 603-2 connectors of similar types. The connector is equipped with gold-plated contacts, ensuring reliable electrical performance and durability over a specified mating cycle of up to 400 times. This receptacle is RoHS compliant, making it suitable for environmentally conscious designs. The connector's housing can accept various contact types, including solder tines and wrap-type contacts, providing flexibility in assembly.

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity - 29AC0312 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity
29AC0312
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity 29AC0312
DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0312
Product Name Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details