Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 41-PowerDIP Module (1.370", 34.80mm), 26 Leads
Product Status: Obsolete
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
ASSY,RECPT,R.ANGLE,H
Modular Connectors / Ethernet Connectors
200 Pos 4 Row 2.54mm Pitch Right Angle Header Receptacle Product overview: 5532903-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5532903-7 can be used for catalog matching and distributor lookup.
ASSY,RECPT,R.ANGLE,H
CONN RCPT HD 200POS PCB
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5532903-7 | 407-5532903-7 | 40P9761 | 5532903-7 | |
| Product Name | Connectors,Interconnects | Modular Connectors / Ethernet Connectors | Electronic Connector | Assy,recpt,r.angle,hdi,lead-Free,4Row,w/ Amp - Te Connectivity | Backplane Connectors - Specialized |
| Mounting | Fixed |