TE Connectivity ™ Integrated Circuits (ICs) - Linear - Video Processing 5532433-7

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Video Processing Package: 28-TQFN Exposed Pad Product Status: Preliminary Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: 2 Line Common Mode Choke Surface Mount 400 Ohms @ 10 MHz 10A DCR 4.1mOhm Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Video Processing Package: 28-TQFN Exposed Pad Product Status: Preliminary Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: 2 Line Common Mode Choke Surface Mount 400 Ohms @ 10 MHz 10A DCR 4.1mOhm Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
Integrated Circuits (ICs) - Linear - Video Processing
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Video Processing Package: 28-TQFN Exposed Pad Product Status: Preliminary Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: 2 Line Common Mode Choke Surface Mount 400 Ohms @ 10 MHz 10A DCR 4.1mOhm Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Video Processing
Package: 28-TQFN Exposed Pad
Product Status: Preliminary
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: 2 Line Common Mode Choke Surface Mount 400 Ohms @ 10 MHz 10A DCR 4.1mOhm
Contact Finish Thickness: 100μin (2.54μm)
Material Flammability Rating: UL94 V-0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Video Processor ICs
Product Name Integrated Circuits (ICs) - Linear - Video Processing
Unlock Full Specs
to access all available technical data

Similar Products

 - SI2169-B40-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
Supply Voltage 1.14 to 3.6 volts
View Details
4 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 2153531P - RS Components, Ltd.
Specs
Package/Case VQFN
Operating Temperature -40 to ? F (-40 to ? C)
View Details