TE Connectivity Product Range Amp - Te Connectivity 5530843-4.

Description
Product Range:-; No. of Contacts:44Contacts; Pitch Spacing:2.54mm; Gender:Socket; Contact Termination Type:Solder; No. of Rows:2Rows; Row Pitch:4.85mm; Contact Material:Phosphor Bronze; Card Edge / Backplane Connector Type:Card Edge RoHS Compliant: Yes
Description
Product Range:-; No. of Contacts:44Contacts; Pitch Spacing:2.54mm; Gender:Socket; Contact Termination Type:Solder; No. of Rows:2Rows; Row Pitch:4.85mm; Contact Material:Phosphor Bronze; Card Edge / Backplane Connector Type:Card Edge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 26AC8280 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
26AC8280
Product Range Amp - Te Connectivity 26AC8280
Product Range:-; No. of Contacts:44Contacts; Pitch Spacing:2.54mm; Gender:Socket; Contact Termination Type:Solder; No. of Rows:2Rows; Row Pitch:4.85mm; Contact Material:Phosphor Bronze; Card Edge / Backplane Connector Type:Card Edge RoHS Compliant: Yes

Product Range:-; No. of Contacts:44Contacts; Pitch Spacing:2.54mm; Gender:Socket; Contact Termination Type:Solder; No. of Rows:2Rows; Row Pitch:4.85mm; Contact Material:Phosphor Bronze; Card Edge / Backplane Connector Type:Card Edge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8280
Product Name Product Range Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products