TE Connectivity D-Shaped Connectors 552471-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Stranded Wire Size (AWG) : 26, 27, 28 Stranded Wire Size (MMSQ) : .14, .09, .1 Wire Size (AWG) : 26, 27 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Stranded Wire Size (AWG) : 26, 27, 28 Stranded Wire Size (MMSQ) : .14, .09, .1 Wire Size (AWG) : 26, 27 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 552471-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
552471-1
D-Shaped Connectors 552471-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Stranded Wire Size (AWG) : 26, 27, 28 Stranded Wire Size (MMSQ) : .14, .09, .1 Wire Size (AWG) : 26, 27 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]
  • Stranded Wire Size (AWG) : 26, 27, 28
  • Stranded Wire Size (MMSQ) : .14, .09, .1
  • Wire Size (AWG) : 26, 27

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package, Box & Tray
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
I/O Connectors - 552471-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
552471-1
I/O Connectors 552471-1
ASSY, PLUG, 50 POS, E SLOT

ASSY, PLUG, 50 POS, E SLOT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
552471-1
I/O Connectors 552471-1
I/O Connectors

I/O Connectors

Buy Now
Centronics Connectors - A1546-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A1546-ND
Centronics Connectors A1546-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Assy, Plug, 50 Pos, E Slot Rohs Compliant Amp - Te Connectivity - 46F1638 - Newark, An Avnet Company
Chicago, IL, United States
Assy, Plug, 50 Pos, E Slot Rohs Compliant Amp - Te Connectivity
46F1638
Assy, Plug, 50 Pos, E Slot Rohs Compliant Amp - Te Connectivity 46F1638
ASSY, PLUG, 50 POS, E SLOT ROHS COMPLIANT: YES

ASSY, PLUG, 50 POS, E SLOT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 552471-1 552471-1 A1546-ND 46F1638
Product Name D-Shaped Connectors I/O Connectors Centronics Connectors Assy, Plug, 50 Pos, E Slot Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Centronics Connectors - 3-5175473-1-ND - DigiKey
Specs
Connector Type Board Mount Connector; Board to Board Connector; Centronics Connector
Mounting Through Hole
View Details
2 suppliers
RF Connectors - 1051650-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
D-Shaped Connectors - 5552744-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Panel Mount & Board Mount
View Details
5 suppliers