TE Connectivity Docking Connectors 552470-1

Description
Configuration Features Number of Positions : 36 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Docking Connector Style : Plug Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 36 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Docking Connector Style : Plug Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 552470-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
552470-1
Docking Connectors 552470-1
Configuration Features Number of Positions : 36 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Docking Connector Style : Plug Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Configuration Features


  • Number of Positions : 36

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Docking Connector Style : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - A1535-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A1535-ND
Centronics Connectors A1535-ND
36 Position Plug Connector Free Hanging (In-Line) IDC

36 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
I/O Connectors - 552470-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
552470-1
I/O Connectors 552470-1
ASSY, PLUG, 36 POS, E SLOT

ASSY, PLUG, 36 POS, E SLOT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
552470-1
I/O Connectors 552470-1
I/O Connectors

I/O Connectors

Buy Now
Assy, Plug, 36 Pos, E Slot Rohs Compliant Amp - Te Connectivity - 15H9907 - Newark, An Avnet Company
Chicago, IL, United States
Assy, Plug, 36 Pos, E Slot Rohs Compliant Amp - Te Connectivity
15H9907
Assy, Plug, 36 Pos, E Slot Rohs Compliant Amp - Te Connectivity 15H9907
ASSY, PLUG, 36 POS, E SLOT ROHS COMPLIANT: YES

ASSY, PLUG, 36 POS, E SLOT ROHS COMPLIANT: YES

Supplier's Site
Assy, Plug, 36 Pos, E Slot Amp - Te Connectivity - 42AJ4924 - Newark, An Avnet Company
Chicago, IL, United States
Assy, Plug, 36 Pos, E Slot Amp - Te Connectivity
42AJ4924
Assy, Plug, 36 Pos, E Slot Amp - Te Connectivity 42AJ4924
ASSY, PLUG, 36 POS, E SLOT

ASSY, PLUG, 36 POS, E SLOT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 552470-1 A1535-ND 552470-1 15H9907
Product Name Docking Connectors Centronics Connectors I/O Connectors Assy, Plug, 36 Pos, E Slot Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 552274-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Between Series Adapters - 1055694-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers