TE Connectivity IDC D-Sub Connectors 552319-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (MMSQ) : .65 Stranded Wire Size (AWG) : 22 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (MMSQ) : .65 Stranded Wire Size (AWG) : 22 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 552319-1 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
552319-1
IDC D-Sub Connectors 552319-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (MMSQ) : .65 Stranded Wire Size (AWG) : 22 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold Flash, Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]
  • Solid Wire Size (MMSQ) : .65
  • Stranded Wire Size (AWG) : 22
  • Stranded Wire Size (MMSQ) : .33

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
438-552319-1
Electronic Connector 438-552319-1
CONN PLUG 50POS STR IDC Product overview: 552319-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-552319-1 can be used for catalog matching and distributor lookup.

CONN PLUG 50POS STR IDC Product overview: 552319-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-552319-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 552319-1 438-552319-1
Product Name IDC D-Sub Connectors Electronic Connector
Connector Type D-Sub Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 3.5 amps 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050720-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp
View Details
2 suppliers