TE Connectivity Heat Shrink Caps 5510050002

Description
Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Compatible Cable Diameter Range : 9.5 MM  [.37 INCH ] Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Product Length : 31.8 MM  [1.251 INCH ] Recovered Inside Diameter (Max) : 2.29 MM  [.09 INCH ] Recovered Wall Thickness (Nominal) : 2.08 MM  [.082 INCH ] Wall Thickness : Thin Industry Standards UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Vibration, Strain Relief, Fluids, Abrasion Resistant Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Brake Fluid, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Water Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Resistance Properties : Splash Protection
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Compatible Cable Diameter Range : 9.5 MM  [.37 INCH ] Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Product Length : 31.8 MM  [1.251 INCH ] Recovered Inside Diameter (Max) : 2.29 MM  [.09 INCH ] Recovered Wall Thickness (Nominal) : 2.08 MM  [.082 INCH ] Wall Thickness : Thin Industry Standards UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Vibration, Strain Relief, Fluids, Abrasion Resistant Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Brake Fluid, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Water Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Resistance Properties : Splash Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 5510050002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
5510050002
Heat Shrink Caps 5510050002
Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Compatible Cable Diameter Range : 9.5 MM  [.37 INCH ] Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Product Length : 31.8 MM  [1.251 INCH ] Recovered Inside Diameter (Max) : 2.29 MM  [.09 INCH ] Recovered Wall Thickness (Nominal) : 2.08 MM  [.082 INCH ] Wall Thickness : Thin Industry Standards UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Vibration, Strain Relief, Fluids, Abrasion Resistant Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Brake Fluid, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Water Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Resistance Properties : Splash Protection

Body Features


  • Flexibility : Semi-Rigid
  • Lining Type : Encapsulant
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Compatible Cable Diameter Range : 9.5 MM  [.37 INCH ]
  • Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ]
  • Product Length : 31.8 MM  [1.251 INCH ]
  • Recovered Inside Diameter (Max) : 2.29 MM  [.09 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.08 MM  [.082 INCH ]
  • Wall Thickness : Thin

Industry Standards


  • UL Rating : Recognized

Operation/Application


  • Mechanical Resistance : Vibration, Strain Relief, Fluids, Abrasion Resistant

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Brake Fluid, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Water
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Resistance Properties : Splash Protection
Buy Now Datasheet
shrink tube - 5510050002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5510050002
shrink tube 5510050002
DW-All Other Dual Wall

DW-All Other Dual Wall

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5510050002 5510050002
Product Name Heat Shrink Caps shrink tube
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 001310-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
2 suppliers
shrink tube - 043369N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 037328-001 - TE Connectivity
Specs
Material Polyolefin; Modified Polyolefin
Operating Temperature -55 to 90 C (-67 to 194 F)
View Details
2 suppliers
shrink tube - 069783M011 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details