TE Connectivity
Heat Shrink Caps
5510040002
Description
Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1
Dimensions Compatible Cable Diameter Range : 6.4 MM [.25 INCH ] Expanded Inside Diameter (Min) : 6.4 MM [.252 INCH ] Product Length : 28.4 MM [1.118 INCH ] Recovered Inside Diameter (Max) : 2.03 MM [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.98 MM [.078 INCH ] Wall Thickness : Thin
Industry Standards UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Fluids, Strain Relief, Vibration
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Chemicals/Solvents, Water, Hydraulic Fluid, Brake Fluid, Lubricating Oil Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Resistance Properties : Splash Protection
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1
Dimensions Compatible Cable Diameter Range : 6.4 MM [.25 INCH ] Expanded Inside Diameter (Min) : 6.4 MM [.252 INCH ] Product Length : 28.4 MM [1.118 INCH ] Recovered Inside Diameter (Max) : 2.03 MM [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.98 MM [.078 INCH ] Wall Thickness : Thin
Industry Standards UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Fluids, Strain Relief, Vibration
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Chemicals/Solvents, Water, Hydraulic Fluid, Brake Fluid, Lubricating Oil Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Resistance Properties : Splash Protection
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1
Dimensions Compatible Cable Diameter Range : 6.4 MM [.25 INCH ] Expanded Inside Diameter (Min) : 6.4 MM [.252 INCH ] Product Length : 28.4 MM [1.118 INCH ] Recovered Inside Diameter (Max) : 2.03 MM [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.98 MM [.078 INCH ] Wall Thickness : Thin
Industry Standards UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Fluids, Strain Relief, Vibration
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Chemicals/Solvents, Water, Hydraulic Fluid, Brake Fluid, Lubricating Oil Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Resistance Properties : Splash Protection
Body Features
- Flexibility : Semi-Rigid
- Lining Type : Encapsulant
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Compatible Cable Diameter Range : 6.4 MM [.25 INCH ]
- Expanded Inside Diameter (Min) : 6.4 MM [.252 INCH ]
- Product Length : 28.4 MM [1.118 INCH ]
- Recovered Inside Diameter (Max) : 2.03 MM [.08 INCH ]
- Recovered Wall Thickness (Nominal) : 1.98 MM [.078 INCH ]
- Wall Thickness : Thin
Industry Standards
Operation/Application
- Mechanical Resistance : Abrasion Resistant, Fluids, Strain Relief, Vibration
Product Type Features
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Fluid Resistance Type : Chemicals/Solvents, Water, Hydraulic Fluid, Brake Fluid, Lubricating Oil
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
- Resistance Properties : Splash Protection
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
5510040002 |
5510040002 |
|
Product Name
|
Heat Shrink Caps |
shrink tube |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Medical Grade Crosslinked Fluoropolymer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details