TE Connectivity Heat Shrink Tubing 5509122113

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Water, Diesel Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 40 MM  [1.57 INCH ] Heat Shrink Tubing Size Range : 13 - 40 MM  [.51 - 1.57 INCH ] Recovered Inside Diameter (Max) : 13 MM  [.512 INCH ] Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ATUM Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Spray Protection, Moisture Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Water, Diesel Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 40 MM  [1.57 INCH ] Heat Shrink Tubing Size Range : 13 - 40 MM  [.51 - 1.57 INCH ] Recovered Inside Diameter (Max) : 13 MM  [.512 INCH ] Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ATUM Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Spray Protection, Moisture Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5509122113 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5509122113
Heat Shrink Tubing 5509122113
Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Water, Diesel Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1220 MM  [48.031 INCH ] Expanded Inside Diameter (Min) : 40 MM  [1.57 INCH ] Heat Shrink Tubing Size Range : 13 - 40 MM  [.51 - 1.57 INCH ] Recovered Inside Diameter (Max) : 13 MM  [.512 INCH ] Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ATUM Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Spray Protection, Moisture Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Water, Diesel Fuel, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 1220 MM  [48.031 INCH ]
  • Expanded Inside Diameter (Min) : 40 MM  [1.57 INCH ]
  • Heat Shrink Tubing Size Range : 13 - 40 MM  [.51 - 1.57 INCH ]
  • Recovered Inside Diameter (Max) : 13 MM  [.512 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ]
  • Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : ATUM
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Splash Protection, Spray Protection, Moisture
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5509122113
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069783M015 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0021036038 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cable Transitions & Breakouts - 062373-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 032537-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details