TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 55/1823-22-9/96-9

Description
Win Source Part Number: 990720-55/1823-22-9/ 96-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Standard Package: 1 Shield Material: Copper, Nickel Coated Conductor Strand: 19/34 Conductor Material: Copper, Nickel Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.133" (3.38mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: CM9806-000 Base Product Number: 55/1823
Request a Quote Datasheet
Description
Win Source Part Number: 990720-55/1823-22-9/ 96-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Standard Package: 1 Shield Material: Copper, Nickel Coated Conductor Strand: 19/34 Conductor Material: Copper, Nickel Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.133" (3.38mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: CM9806-000 Base Product Number: 55/1823
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
990720-55/1823-22-9/96-9
Cables, Wires - Multiple Conductor Cables 990720-55/1823-22-9/96-9
Win Source Part Number: 990720-55/1823-22-9/ 96-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Standard Package: 1 Shield Material: Copper, Nickel Coated Conductor Strand: 19/34 Conductor Material: Copper, Nickel Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.133" (3.38mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: CM9806-000 Base Product Number: 55/1823

Win Source Part Number: 990720-55/1823-22-9/96-9
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 22 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2
Standard Package: 1
Shield Material: Copper, Nickel Coated
Conductor Strand: 19/34
Conductor Material: Copper, Nickel Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.133" (3.38mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0080" (0.203mm)
Shield Coverage: 85%
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CM9806-000
Base Product Number: 55/1823

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 990720-55/1823-22-9/96-9
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details