TE Connectivity ™ Multiple Conductor Cables 55/0822-24-9/96

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable 24 AWG
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable 24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 55/0822-24-9/96-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
55/0822-24-9/96-ND
Multiple Conductor Cables 55/0822-24-9/96-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable 24 AWG

2 (1 Pair Twisted) Conductor Multi-Conductor Cable 24 AWG

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
999187-55/0822-24-9/96
Cables, Wires - Multiple Conductor Cables 999187-55/0822-24-9/96
Win Source Part Number: 999187-55/0822-24-9/ 96 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 24 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Diameter: 0.090" (2.29mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 116485-000 Base Product Number: 55/0822

Win Source Part Number: 999187-55/0822-24-9/96
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 24 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2 (1 Pair Twisted)
Standard Package: 1
Conductor Strand: 19/36
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Diameter: 0.090" (2.29mm)
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 116485-000
Base Product Number: 55/0822

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Multiconductor Cables Cable Assemblies
Product Number 55/0822-24-9/96-ND 999187-55/0822-24-9/96
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables
Product Category Cable
Cable Insulation Tefzel
Cable Conductor Copper, Silver Coated
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions - 89F4833 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 534069 - RS Components, Ltd.
Specs
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details