TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 55/0322-18-6/9CS2725

Description
Win Source Part Number: 1038972-55/0322-18-6 /9CS2725 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 18 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Conductor Strand: 19/30 Conductor Material: Copper, Silver Coated Jacket (Insulation) Diameter: 0.118" (3.00mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 55/0322-18-6/9CS2725 483227-000; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 483227-000 Base Product Number: 55/0322
Request a Quote Datasheet
Description
Win Source Part Number: 1038972-55/0322-18-6 /9CS2725 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 18 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Conductor Strand: 19/30 Conductor Material: Copper, Silver Coated Jacket (Insulation) Diameter: 0.118" (3.00mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 55/0322-18-6/9CS2725 483227-000; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 483227-000 Base Product Number: 55/0322
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1038972-55/0322-18-6/9CS2725
Cables, Wires - Multiple Conductor Cables 1038972-55/0322-18-6/9CS2725
Win Source Part Number: 1038972-55/0322-18-6 /9CS2725 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 18 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Conductor Strand: 19/30 Conductor Material: Copper, Silver Coated Jacket (Insulation) Diameter: 0.118" (3.00mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 55/0322-18-6/9CS2725 483227-000; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 483227-000 Base Product Number: 55/0322

Win Source Part Number: 1038972-55/0322-18-6/9CS2725
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 18 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2 (1 Pair Twisted)
Standard Package: 1
Conductor Strand: 19/30
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Diameter: 0.118" (3.00mm)
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Temperature Range - Operating: 200°C
Alternative Parts (Cross-Reference): 55/0322-18-6/9CS2725483227-000;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 483227-000
Base Product Number: 55/0322

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1038972-55/0322-18-6/9CS2725
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2080-4131-0xxx | Motor/Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details