Win Source Part Number: 1005670-5499923-6
Category: Connectors, Interconnects>Rectan
Series: AMP-Latch
Number of Positions: 26
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Package: Bulk
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Standard Package: 30
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.155" (3.94mm)
Overall Contact Length: 0.684" (17.37mm)
Insulation Height: 0.549" (13.94mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -5499923-6-SI,AHL26H
Base Product Number: 5499923
CONN HEADER VERT 26POS 2.54MM
| Powell Electronics, Inc. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 5499923-6 | 1005670-5499923-6 | 5499923-6 |
| Product Name | Headers & Wire Housings | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers, Male Pins |
| Product Type | IC Headers | IC Headers | IC Headers; Header |
| Mounting | Through-Hole; Through Hole | Through-Hole; Solder; Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 1 amps | 1 amps | |
| Operating Temperature | -65 to 105 C (-85 to 221 F) | -65 to 105 C (-85 to 221 F) |