TE Connectivity Connector Systems Amp Te Connectivity 5499922-8/UNICO.

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Product Range:AMP-LATCH Series; Contact Material:Brass, Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Header RoHS Compliant: Yes
Datasheet
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Product Range:AMP-LATCH Series; Contact Material:Brass, Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp Te Connectivity - 24AC2391 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp Te Connectivity
24AC2391
Connector Systems Amp Te Connectivity 24AC2391
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Product Range:AMP-LATCH Series; Contact Material:Brass, Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Header RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Product Range:AMP-LATCH Series; Contact Material:Brass, Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 24AC2391
Product Name Connector Systems Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
D-Sub Standard Board Mount - D15S13B6UA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - B5740-234-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details