TE Connectivity Headers & Wire Housings 5499922-6

Description
A/L UNIV HDR 26P VERT LG LAT
Request a Quote Datasheet
Description
A/L UNIV HDR 26P VERT LG LAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5499922-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499922-6
Headers & Wire Housings 5499922-6
A/L UNIV HDR 26P VERT LG LAT

A/L UNIV HDR 26P VERT LG LAT

Buy Now
Headers & Wire Housings - 5499922-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499922-6
Headers & Wire Housings 5499922-6
A-L UNIV HDR AY W/LTH

A-L UNIV HDR AY W/LTH

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5499922-6
Headers & Wire Housings 5499922-6
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380932-5499922-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380932-5499922-6
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380932-5499922-6
Win Source Part Number: 1380932-5499922-6 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: AMP-Latch Number of Positions: 26 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Bulk Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Standard Package: 36 pcs Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.639" (16.23mm) Insulation Height: 0.549" (13.94mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 1A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity Base Product Number: 5499922 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380932-5499922-6
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: AMP-Latch
Number of Positions: 26
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Package: Bulk
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Standard Package: 36 pcs
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.110" (2.79mm)
Overall Contact Length: 0.639" (16.23mm)
Insulation Height: 0.549" (13.94mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Current Rating (Amps): 1A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity
Base Product Number: 5499922
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Wire-To-Board Connector, Straight, Amp-Latch Series, Through Hole, Header, 26, 2.54 Mm Rohs Compliant Amp Te Connectivity - 93K4286 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Straight, Amp-Latch Series, Through Hole, Header, 26, 2.54 Mm Rohs Compliant Amp Te Connectivity
93K4286
Wire-To-Board Connector, Straight, Amp-Latch Series, Through Hole, Header, 26, 2.54 Mm Rohs Compliant Amp Te Connectivity 93K4286
Wire-To-Board Connector, Straight, AMP-LATCH Series, Through Hole, Header, 26, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, Straight, AMP-LATCH Series, Through Hole, Header, 26, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 5499922-6 1380932-5499922-6 93K4286
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wire-To-Board Connector, Straight, Amp-Latch Series, Through Hole, Header, 26, 2.54 Mm Rohs Compliant Amp Te Connectivity
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
D-Sub Standard Board Mount - D25S13A4GI00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
PCB Headers & Receptacles - 102976-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details