TE Connectivity ™ Headers & Wire Housings 5499922-4

Description
A-L UNIV HDR AY W/LTH
Request a Quote Datasheet
Description
A-L UNIV HDR AY W/LTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5499922-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499922-4
Headers & Wire Housings 5499922-4
A-L UNIV HDR AY W/LTH

A-L UNIV HDR AY W/LTH

Buy Now
Headers & Wire Housings - 5499922-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499922-4
Headers & Wire Housings 5499922-4
A/L UNIV HDR 20P VERT LG LAT

A/L UNIV HDR 20P VERT LG LAT

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1366264-5499922-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1366264-5499922-4
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1366264-5499922-4
Win Source Part Number: 1366264-5499922-4 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMP-Latch Package: Bulk Product Status: Active Features: Keying Slot, Mounting Flange Base Product Number: 5499922 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Length - Mating: 0.240" (6.10mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.639" (16.23mm) Insulation Height: 0.549" (13.94mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 250VAC Contact Finish Thickness - Post: 100.0µin (2.54µm)

Win Source Part Number: 1366264-5499922-4
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -65°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMP-Latch
Package: Bulk
Product Status: Active
Features: Keying Slot, Mounting Flange
Base Product Number: 5499922
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1A
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 20
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Contact Length - Mating: 0.240" (6.10mm)
Contact Length - Post: 0.110" (2.79mm)
Overall Contact Length: 0.639" (16.23mm)
Insulation Height: 0.549" (13.94mm)
Contact Shape: Square
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Voltage Rating: 250VAC
Contact Finish Thickness - Post: 100.0µin (2.54µm)

Buy Now Datasheet
Headers, Male Pins - 5499922-4 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
5499922-4
Headers, Male Pins 5499922-4
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 5499922-4 1366264-5499922-4 5499922-4
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 1 amps 1 amps
Operating Temperature -65 to 105 C (-85 to 221 F) -65 to 105 C (-85 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details