TE Connectivity ™ Headers & Wire Housings 5499910-5

Description
A/L UNIV HDR 24P VERT SHT LAT
Request a Quote Datasheet
Description
A/L UNIV HDR 24P VERT SHT LAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5499910-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499910-5
Headers & Wire Housings 5499910-5
A/L UNIV HDR 24P VERT SHT LAT

A/L UNIV HDR 24P VERT SHT LAT

Buy Now
Headers & Wire Housings - 5499910-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499910-5
Headers & Wire Housings 5499910-5
A-L UNIV HDR AY W/LTH

A-L UNIV HDR AY W/LTH

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5499910-5
Headers & Wire Housings 5499910-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1377524-5499910-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1377524-5499910-5
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1377524-5499910-5
Win Source Part Number: 1377524-5499910-5 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMP-Latch Package: Bulk Product Status: Active Features: Keying Slot, Mounting Flange Base Product Number: 5499910 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 24 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Contact Length - Mating: 0.240" (6.10mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.639" (16.23mm) Insulation Height: 0.549" (13.94mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 100.0µin (2.54µm)

Win Source Part Number: 1377524-5499910-5
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMP-Latch
Package: Bulk
Product Status: Active
Features: Keying Slot, Mounting Flange
Base Product Number: 5499910
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1A
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 24
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Contact Length - Mating: 0.240" (6.10mm)
Contact Length - Post: 0.110" (2.79mm)
Overall Contact Length: 0.639" (16.23mm)
Insulation Height: 0.549" (13.94mm)
Contact Shape: Square
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Contact Finish Thickness - Post: 100.0µin (2.54µm)

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5499910-5 1377524-5499910-5
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10151094-1311F13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 103149-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details