TE Connectivity ™ Headers & Wire Housings 5499910-1

Description
A-L UNIV HDR AY W/LTH
Request a Quote Datasheet
Description
A-L UNIV HDR AY W/LTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5499910-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499910-1
Headers & Wire Housings 5499910-1
A-L UNIV HDR AY W/LTH

A-L UNIV HDR AY W/LTH

Buy Now
Headers & Wire Housings - 5499910-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499910-1
Headers & Wire Housings 5499910-1
A/L UNIV HDR 10P VERT SHT LAT

A/L UNIV HDR 10P VERT SHT LAT

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5499910-1
Headers & Wire Housings 5499910-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380929-5499910-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380929-5499910-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380929-5499910-1
Win Source Part Number: 1380929-5499910-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: AMP-Latch Number of Positions: 10 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 72 pcs Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.639" (16.23mm) Insulation Height: 0.549" (13.94mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Base Product Number: 5499910 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380929-5499910-1
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: AMP-Latch
Number of Positions: 10
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Package: Bulk
Material Flammability Rating: UL94 V-0
Standard Package: 72 pcs
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.110" (2.79mm)
Overall Contact Length: 0.639" (16.23mm)
Insulation Height: 0.549" (13.94mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity
Base Product Number: 5499910
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Headers, Male Pins - 5499910-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
5499910-1
Headers, Male Pins 5499910-1
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 5499910-1 1380929-5499910-1 5499910-1
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Current Rating 1 amps 1 amps
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - 102536-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DDR4 SMT - 10151386-0300J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details