TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5499206-9

Description
Win Source Part Number: 1377519-5499206-9 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMP-Latch Package: Tray Product Status: Active Features: Keying Slot, Mounting Flange Base Product Number: 5499206 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 40 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Length - Mating: 0.240" (6.10mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.639" (16.23mm) Insulation Height: 0.549" (13.94mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 250VAC Contact Finish Thickness - Post: 100.0µin (2.54µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1377519-5499206-9 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMP-Latch Package: Tray Product Status: Active Features: Keying Slot, Mounting Flange Base Product Number: 5499206 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 40 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Length - Mating: 0.240" (6.10mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.639" (16.23mm) Insulation Height: 0.549" (13.94mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 250VAC Contact Finish Thickness - Post: 100.0µin (2.54µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1377519-5499206-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1377519-5499206-9
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1377519-5499206-9
Win Source Part Number: 1377519-5499206-9 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMP-Latch Package: Tray Product Status: Active Features: Keying Slot, Mounting Flange Base Product Number: 5499206 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 40 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Length - Mating: 0.240" (6.10mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.639" (16.23mm) Insulation Height: 0.549" (13.94mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 250VAC Contact Finish Thickness - Post: 100.0µin (2.54µm)

Win Source Part Number: 1377519-5499206-9
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -65°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMP-Latch
Package: Tray
Product Status: Active
Features: Keying Slot, Mounting Flange
Base Product Number: 5499206
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1A
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 40
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Contact Length - Mating: 0.240" (6.10mm)
Contact Length - Post: 0.110" (2.79mm)
Overall Contact Length: 0.639" (16.23mm)
Insulation Height: 0.549" (13.94mm)
Contact Shape: Square
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Voltage Rating: 250VAC
Contact Finish Thickness - Post: 100.0µin (2.54µm)

Buy Now Datasheet
Headers & Wire Housings - 5499206-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499206-9
Headers & Wire Housings 5499206-9
A/L UNIV HDR 40P VERT LG LAT

A/L UNIV HDR 40P VERT LG LAT

Buy Now
Headers & Wire Housings - 5499206-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499206-9
Headers & Wire Housings 5499206-9
A-L UNIV HDR AY W/LTH

A-L UNIV HDR AY W/LTH

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5499206-9
Headers & Wire Housings 5499206-9
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1377519-5499206-9 5499206-9
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

For .025 -.037
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
10+10 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2242096F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
PCB Headers & Receptacles - 102618-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers