TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5499141-2

Description
Win Source Part Number: 1377511-5499141-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMP-Latch Package: Tray Product Status: Active Features: Keying Slot, Mounting Flange Base Product Number: 5499141 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 1A per Contact Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 14 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Length - Mating: 0.240" (6.10mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.315" (8.00mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Material: Brass Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 250VAC Contact Finish Thickness - Post: 100.0µin (2.54µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1377511-5499141-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMP-Latch Package: Tray Product Status: Active Features: Keying Slot, Mounting Flange Base Product Number: 5499141 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 1A per Contact Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 14 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Length - Mating: 0.240" (6.10mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.315" (8.00mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Material: Brass Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 250VAC Contact Finish Thickness - Post: 100.0µin (2.54µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1377511-5499141-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1377511-5499141-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1377511-5499141-2
Win Source Part Number: 1377511-5499141-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMP-Latch Package: Tray Product Status: Active Features: Keying Slot, Mounting Flange Base Product Number: 5499141 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 1A per Contact Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 14 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Length - Mating: 0.240" (6.10mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.315" (8.00mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Material: Brass Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 250VAC Contact Finish Thickness - Post: 100.0µin (2.54µm)

Win Source Part Number: 1377511-5499141-2
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -65°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMP-Latch
Package: Tray
Product Status: Active
Features: Keying Slot, Mounting Flange
Base Product Number: 5499141
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 1A per Contact
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 14
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Contact Length - Mating: 0.240" (6.10mm)
Contact Length - Post: 0.110" (2.79mm)
Insulation Height: 0.315" (8.00mm)
Contact Shape: Square
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Voltage Rating: 250VAC
Contact Finish Thickness - Post: 100.0µin (2.54µm)

Buy Now Datasheet
Headers & Wire Housings - 5499141-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499141-2
Headers & Wire Housings 5499141-2
A/L UNIV HDR 14P RA LG LAT

A/L UNIV HDR 14P RA LG LAT

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5499141-2
Headers & Wire Housings 5499141-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1377511-5499141-2 5499141-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 250 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details