TE Connectivity Hook Up Wire 5474213003

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter Range : 1.22 MM  [.048 INCH ] Outside Cable Diameter : 1.58 - 1.66 MM  [.062 - .065 INCH ] Strand Size (AWG) : 30 Weight (Nominal) (KGKM) : 9.85 Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 20 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite HT Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter Range : 1.22 MM  [.048 INCH ] Outside Cable Diameter : 1.58 - 1.66 MM  [.062 - .065 INCH ] Strand Size (AWG) : 30 Weight (Nominal) (KGKM) : 9.85 Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 20 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite HT Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 5474213003 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
5474213003
Hook Up Wire 5474213003
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter Range : 1.22 MM  [.048 INCH ] Outside Cable Diameter : 1.58 - 1.66 MM  [.062 - .065 INCH ] Strand Size (AWG) : 30 Weight (Nominal) (KGKM) : 9.85 Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 20 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite HT Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Red

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .15 MM  [.006 INCH ]
  • Conductor Diameter Range : 1.22 MM  [.048 INCH ]
  • Outside Cable Diameter : 1.58 - 1.66 MM  [.062 - .065 INCH ]
  • Strand Size (AWG) : 30
  • Weight (Nominal) (KGKM) : 9.85
  • Wire Size (MMSQ) : 1
  • Wire Size (AWG) : 17

Electrical Characteristics


  • Operating Voltage (V) : 600
  • Resistance Rating Conditions (Max) : 20 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded

Usage Conditions


  • Cable Type : FlexLite HT
  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 5474213003
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1168183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 037403-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 124481-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 102871-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details