TE Connectivity Heat Shrink Boots 546283-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Housing Features Body Orientation : Straight Other Adhesive Code : 86 Molded Part Shape Code : 205A Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Housing Features Body Orientation : Straight Other Adhesive Code : 86 Molded Part Shape Code : 205A Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 546283-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
546283-000
Heat Shrink Boots 546283-000
Body Features Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Housing Features Body Orientation : Straight Other Adhesive Code : 86 Molded Part Shape Code : 205A Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : No

Housing Features


  • Body Orientation : Straight

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 205A

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 546283-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
546283-000
shrink tube 546283-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
546283-000
shrink tube 546283-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 546283-000 546283-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 072412-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Braids - 0059013002 - TE Connectivity
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Heat Shrink Tubing - 0838016010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details