TE Connectivity Heat Shrink Tubing 545404P004

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Aviation Fuel, Cleaning Solvents, Anti-Icing Fluid, Water, Hydraulic Fluid, Gasoline Primary Product Color : White Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 25.4 MM  [1 INCH ] Expanded Inside Diameter (Min) : 2.54 MM  [.1 INCH ] Heat Shrink Tubing Size Range : .77 - 2.54 MM  [.034 - .1 INCH ] Recovered Inside Diameter (Max) : .77 MM  [.034 INCH ] Recovered Wall Thickness (Nominal) : .71 MM  [.028 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RT-218 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Mechanical Damage, Strain Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Aviation Fuel, Cleaning Solvents, Anti-Icing Fluid, Water, Hydraulic Fluid, Gasoline Primary Product Color : White Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 25.4 MM  [1 INCH ] Expanded Inside Diameter (Min) : 2.54 MM  [.1 INCH ] Heat Shrink Tubing Size Range : .77 - 2.54 MM  [.034 - .1 INCH ] Recovered Inside Diameter (Max) : .77 MM  [.034 INCH ] Recovered Wall Thickness (Nominal) : .71 MM  [.028 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RT-218 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Mechanical Damage, Strain Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 545404P004 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
545404P004
Heat Shrink Tubing 545404P004
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Aviation Fuel, Cleaning Solvents, Anti-Icing Fluid, Water, Hydraulic Fluid, Gasoline Primary Product Color : White Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 25.4 MM  [1 INCH ] Expanded Inside Diameter (Min) : 2.54 MM  [.1 INCH ] Heat Shrink Tubing Size Range : .77 - 2.54 MM  [.034 - .1 INCH ] Recovered Inside Diameter (Max) : .77 MM  [.034 INCH ] Recovered Wall Thickness (Nominal) : .71 MM  [.028 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RT-218 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Mechanical Damage, Strain Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Lubricating Oil, Aviation Fuel, Cleaning Solvents, Anti-Icing Fluid, Water, Hydraulic Fluid, Gasoline
  • Primary Product Color : White
  • Primary Product Material : Crosslinked Fluoropolymer
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 25.4 MM  [1 INCH ]
  • Expanded Inside Diameter (Min) : 2.54 MM  [.1 INCH ]
  • Heat Shrink Tubing Size Range : .77 - 2.54 MM  [.034 - .1 INCH ]
  • Recovered Inside Diameter (Max) : .77 MM  [.034 INCH ]
  • Recovered Wall Thickness (Nominal) : .71 MM  [.028 INCH ]
  • Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : Yes
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RT-218
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Highly Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Fluids, Mechanical Damage, Strain
  • Operating Temperature Range (DEGC) : -55 - 175
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 155
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 545404P004
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 041135-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 063725P016 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 047011-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0041174003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details