TE Connectivity Connectors, Interconnects- Backplane Connectors -Hard Metric, Standard 54528

Description
Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects- Backplane Connectors -Hard Metric, Standard Series: ERMET Package: Tray Product Status: Obsolete Connector Type: Header, Male Pins Connector Style: A 22 Number of Positions: 154 (110 + 44 Ground) Number of Positions Loaded: All Number of Rows: 5 + 2
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects- Backplane Connectors -Hard Metric, Standard Series: ERMET Package: Tray Product Status: Obsolete Connector Type: Header, Male Pins Connector Style: A 22 Number of Positions: 154 (110 + 44 Ground) Number of Positions Loaded: All Number of Rows: 5 + 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Backplane Connectors -Hard Metric, Standard -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Backplane Connectors -Hard Metric, Standard
Connectors, Interconnects- Backplane Connectors -Hard Metric, Standard
Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects- Backplane Connectors -Hard Metric, Standard Series: ERMET Package: Tray Product Status: Obsolete Connector Type: Header, Male Pins Connector Style: A 22 Number of Positions: 154 (110 + 44 Ground) Number of Positions Loaded: All Number of Rows: 5 + 2

Manufacturer: TE Connectivity Erni
Category: Connectors, Interconnects- Backplane Connectors -Hard Metric, Standard
Series: ERMET
Package: Tray
Product Status: Obsolete
Connector Type: Header, Male Pins
Connector Style: A 22
Number of Positions: 154 (110 + 44 Ground)
Number of Positions Loaded: All
Number of Rows: 5 + 2

Buy Now Datasheet
Hard Metric, Standard - 054528 - ODG (Origin Data Global)
Shenzhen, China
Hard Metric, Standard
054528
Hard Metric, Standard 054528
2MM HM A 154POS M 3.7MM

2MM HM A 154POS M 3.7MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 054528
Product Name Connectors, Interconnects- Backplane Connectors -Hard Metric, Standard Hard Metric, Standard
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Module connector - PAML-MK-186-HP3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details