TE Connectivity Rectangular Wire & Cable Connectors & Housings 54489-4

Description
Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 53 Contact Retention Within Housing : With Contact Type : Blade Dimensions Connector Height : 7.92 MM  [.312 INCH ] Connector Length : 24.51 MM  [.965 INCH ] Connector Width : 44.4 MM  [1.748 INCH ] Wire Size (AWG) : 10 - 6 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 7.92 MM  [.312 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 53 Contact Retention Within Housing : With Contact Type : Blade Dimensions Connector Height : 7.92 MM  [.312 INCH ] Connector Length : 24.51 MM  [.965 INCH ] Connector Width : 44.4 MM  [1.748 INCH ] Wire Size (AWG) : 10 - 6 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 7.92 MM  [.312 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 54489-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
54489-4
Rectangular Wire & Cable Connectors & Housings 54489-4
Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 53 Contact Retention Within Housing : With Contact Type : Blade Dimensions Connector Height : 7.92 MM  [.312 INCH ] Connector Length : 24.51 MM  [.965 INCH ] Connector Width : 44.4 MM  [1.748 INCH ] Wire Size (AWG) : 10 - 6 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 7.92 MM  [.312 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 4
  • Number of Power Positions : 4
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 53
  • Contact Retention Within Housing : With
  • Contact Type : Blade

Dimensions


  • Connector Height : 7.92 MM  [.312 INCH ]
  • Connector Length : 24.51 MM  [.965 INCH ]
  • Connector Width : 44.4 MM  [1.748 INCH ]
  • Wire Size (AWG) : 10 - 6

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 7.92 MM  [.312 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle, Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp & Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Rectangular Connector Housings - 54489-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
54489-4-ND
Rectangular Connector Housings 54489-4-ND
"4 Rectangular Connectors - Housings Self Mating Natural 0.312"" (7.92mm)"

"4 Rectangular Connectors - Housings Self Mating Natural 0.312"" (7.92mm)"

Buy Now Datasheet
Hsg Assy,pwr Lk,srs1,4Pos,flng Rohs Compliant Amp - Te Connectivity - 15H9865 - Newark, An Avnet Company
Chicago, IL, United States
Hsg Assy,pwr Lk,srs1,4Pos,flng Rohs Compliant Amp - Te Connectivity
15H9865
Hsg Assy,pwr Lk,srs1,4Pos,flng Rohs Compliant Amp - Te Connectivity 15H9865
HSG ASSY,PWR LK,SRS1,4POS,FLNG ROHS COMPLIANT: YES

HSG ASSY,PWR LK,SRS1,4POS,FLNG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54489-4 54489-4-ND 15H9865
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Hsg Assy,pwr Lk,srs1,4Pos,flng Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp & Solder
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products