TE Connectivity Cable Transitions & Breakouts 544255-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 301A Size Code : 048 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 301A Size Code : 048 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 544255-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
544255-000
Cable Transitions & Breakouts 544255-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ] Other Adhesive Code : 86 Molded Part Shape Code : 301A Size Code : 048 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ]
  • Inside Diameter Range (Leg 1) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ]
  • Inside Diameter Range (Leg 2) : 30.2 - 55.6 MM  [1.19 - 2.19 INCH ]

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 301A
  • Size Code : 048

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 544255-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
544255-000
shrink tube 544255-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
544255-000
shrink tube 544255-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 544255-000 544255-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P078 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 036493-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0662694002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 0962616033 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details