TE Connectivity ™ Connectors,Interconnects 5435802-9

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 23-PowerQFN Product Status: Obsolete Circuit: BCD Number of Positions: 5 Current Rating (Amps): 6.7A Voltage Rating: 600V Contact Material: Phosphor Bronze Height Above Board: 0.112" (2.85mm) Mounting Type: Fixed Termination Style: Solder Pitch: 0.200" (5.08mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 23-PowerQFN Product Status: Obsolete Circuit: BCD Number of Positions: 5 Current Rating (Amps): 6.7A Voltage Rating: 600V Contact Material: Phosphor Bronze Height Above Board: 0.112" (2.85mm) Mounting Type: Fixed Termination Style: Solder Pitch: 0.200" (5.08mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 23-PowerQFN Product Status: Obsolete Circuit: BCD Number of Positions: 5 Current Rating (Amps): 6.7A Voltage Rating: 600V Contact Material: Phosphor Bronze Height Above Board: 0.112" (2.85mm) Mounting Type: Fixed Termination Style: Solder Pitch: 0.200" (5.08mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 23-PowerQFN
Product Status: Obsolete
Circuit: BCD
Number of Positions: 5
Current Rating (Amps): 6.7A
Voltage Rating: 600V
Contact Material: Phosphor Bronze
Height Above Board: 0.112" (2.85mm)
Mounting Type: Fixed
Termination Style: Solder
Pitch: 0.200" (5.08mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products