TE Connectivity Ring Connectors 54312-1

Description
Ring Terminal Connector 10 Stud Circular 24-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 24-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 54312-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
54312-1-ND
Ring Connectors 54312-1-ND
Ring Terminal Connector 10 Stud Circular 24-26 AWG Crimp

Ring Terminal Connector 10 Stud Circular 24-26 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 24Awg; Stud Size - Metric Amp - Te Connectivity - 90B4124 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 24Awg; Stud Size - Metric Amp - Te Connectivity
90B4124
Terminal, Ring Tongue, #10, 24Awg; Stud Size - Metric Amp - Te Connectivity 90B4124
TERMINAL, RING TONGUE, #10, 24AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:24AWG; Conductor Area CSA:0.24mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 24AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:24AWG; Conductor Area CSA:0.24mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 54312-1-ND 90B4124
Product Name Ring Connectors Terminal, Ring Tongue, #10, 24Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data