TE Connectivity RF Connectors 5414946-5

Description
Body Features Body Material : Zinc Alloy Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : PTFE Grade : Consumer Outer Contact Plating Material : Gold (Au) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Alloy Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : PTFE Grade : Consumer Outer Contact Plating Material : Gold (Au) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5414946-5 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5414946-5
RF Connectors 5414946-5
Body Features Body Material : Zinc Alloy Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : PTFE Grade : Consumer Outer Contact Plating Material : Gold (Au) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Zinc Alloy
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : With
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Solderless
  • Dielectric Material : PTFE
  • Grade : Consumer
  • Outer Contact Plating Material : Gold (Au)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 179
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A144946-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A144946-ND
Coaxial Connector (RF) Assemblies A144946-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5414946-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5414946-5
RF Connectors / Coaxial Connectors 5414946-5
RF Connectors / Coaxial Connectors PLUG CBL STR SMB

RF Connectors / Coaxial Connectors PLUG CBL STR SMB

Buy Now Datasheet
Plug, Cbl, Str, Smb, Pb Free Rohs Compliant Amp - Te Connectivity - 42K8720 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Cbl, Str, Smb, Pb Free Rohs Compliant Amp - Te Connectivity
42K8720
Plug, Cbl, Str, Smb, Pb Free Rohs Compliant Amp - Te Connectivity 42K8720
PLUG, CBL, STR, SMB, PB FREE ROHS COMPLIANT: YES

PLUG, CBL, STR, SMB, PB FREE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5414946-5 A144946-ND 5414946-5 42K8720
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Plug, Cbl, Str, Smb, Pb Free Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337582-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Surface Mount
View Details
7 suppliers
18GHz Electronic Connector - 437-1054869-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination COMPRESSION
View Details
7 suppliers
Coax Connectors - 1051797-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers