The 54012-1 is a thick-wall heat shrinkable sealing boot for jacketed cable, designed to provide an environmentally sealed wire-to-connector connection for Series 1 and Series 3 circular plastic connectors. It has an expanded inner diameter of 1.250 inches, a maximum recovered inner diameter of 0.500 inch, and is rated for cable diameters between 13.97 mm and 31.75 mm. The boot is made of a nylon internal sleeve and black polyolefin outer tubing, with a wall thickness of 1.78 mm. It is used with receptacles or plugs and conforms to RoHS compliance.
CPC STRAIN RELIEF,SIZE 23 Product overview: 54012-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-54012-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-54012-1 |
| Product Name | Circuit Protection Fuse |
| Fuse Material | Nylon, Polyolefin |