Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Win Source Part Number: 1010826-53942-1
Category: Connectors, Interconnects>Termin
Series: PIDG
Color: Blue
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 14-16 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 1,000
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)
Length - Overall: 0.813" (20.65mm)
Insulation: Insulated
Insulation Diameter: 0.115" ~ 0.170" (2.92mm ~ 4.32mm)
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 539421,A27260,53942-
Base Product Number: 53942
TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
CONN RING CIRC 14-16AWG #10
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27260-ND | 1010826-53942-1 | 66H7125 | 792-53942-1 |
| Product Name | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors | Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity | CONN RING CIRC 14-16AWG #10 |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |