TE Connectivity IDC D-Sub Connectors 5390377-5

Description
Body Features Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Solid Wire Size (AWG) : 32 - 30 Solid Wire Size (MMSQ) : .03 - .05 Wire Size (MMSQ) : .05, .03 Wire Size (AWG) : 30, 32 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : PBT Shell Material : Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Cover : With Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Solid Wire Size (AWG) : 32 - 30 Solid Wire Size (MMSQ) : .03 - .05 Wire Size (MMSQ) : .05, .03 Wire Size (AWG) : 30, 32 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : PBT Shell Material : Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Cover : With Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 5390377-5 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
5390377-5
IDC D-Sub Connectors 5390377-5
Body Features Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Solid Wire Size (AWG) : 32 - 30 Solid Wire Size (MMSQ) : .03 - .05 Wire Size (MMSQ) : .05, .03 Wire Size (AWG) : 30, 32 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : PBT Shell Material : Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Cover : With Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Flat Ribbon Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Solid Wire Size (AWG) : 32 - 30
  • Solid Wire Size (MMSQ) : .03 - .05
  • Wire Size (MMSQ) : .05, .03
  • Wire Size (AWG) : 30, 32

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : PBT
  • Shell Material : Zinc Die Cast

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Cover : With
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
SCSI Connectors - 7981066 - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Connectors
7981066
SCSI Connectors 7981066
TE Connectivity 5390377-5 SCSI Connector

TE Connectivity 5390377-5 SCSI Connector

Supplier's Site
SCSI Connectors - 1643343 - RS Components, Ltd.
Corby, Northants, United Kingdom
SCSI Connectors
1643343
SCSI Connectors 1643343
TE Connectivity 5390377-5 SCSI Connector

TE Connectivity 5390377-5 SCSI Connector

Supplier's Site
Singapore, Singapore
30V 1A Electronic Connector
438-5390377-5
30V 1A Electronic Connector 438-5390377-5
SCSI Connector M 50 Pos 1.27mm IDC RA Cable Mount 30V 1A Product overview: 5390377-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5390377-5 can be used for catalog matching and distributor lookup.

SCSI Connector M 50 Pos 1.27mm IDC RA Cable Mount 30V 1A Product overview: 5390377-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5390377-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A102044-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A102044-ND
D-Sub Connector Assemblies A102044-ND
50 Position D-Type Plug, Male Pins Connector

50 Position D-Type Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 5390377-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5390377-5
D-Sub Connectors 5390377-5
50 POS A/P PLUG 25 CL 30AU

50 POS A/P PLUG 25 CL 30AU

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5390377-5
D-Sub Connectors 5390377-5
D-Sub Connectors

D-Sub Connectors

Buy Now
Scsi Connector, Plug, 50 Position, Idc / Idt; No. Of Contacts Amp - Te Connectivity - 79K2607 - Newark, An Avnet Company
Chicago, IL, United States
Scsi Connector, Plug, 50 Position, Idc / Idt; No. Of Contacts Amp - Te Connectivity
79K2607
Scsi Connector, Plug, 50 Position, Idc / Idt; No. Of Contacts Amp - Te Connectivity 79K2607
SCSI CONNECTOR, PLUG, 50 POSITION, IDC / IDT; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DD; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:-; Connector Type:SCSI RoHS Compliant: Yes

SCSI CONNECTOR, PLUG, 50 POSITION, IDC / IDT; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DD; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:-; Connector Type:SCSI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5390377-5 7981066 438-5390377-5 A102044-ND 5390377-5 79K2607
Product Name IDC D-Sub Connectors SCSI Connectors 30V 1A Electronic Connector D-Sub Connector Assemblies D-Sub Connectors Scsi Connector, Plug, 50 Position, Idc / Idt; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) Idc IDC IDC / IDT
Mounting Cable Mount (Free-Hanging) Cable mount Free Hanging (In-Line)
Current Rating 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products