Non-Gendered Contact Silver 12-18 AWG Crimp
Male Power Contact, 31A, 600V, Crimp, Silver Plated Copper Product overview: 53892-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 31A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-53892-4 can be used for catalog matching and distributor lookup.
CONTACT, 18-12AWG, CRIMP; Product Range:Power Lock Series I; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; For Use With:Power Lock Connectors RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 53892-4-ND | 53892-4 | 332-53892-4 | 15H9784 |
| Product Name | Rectangular Connector Contacts | Contacts | 31A 600V Electronic Connector | Contact, 18-12Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | |||
| Contact Size (AWG) | 12 to 18 AWG | ? to 12 AWG | ||
| Gender | Male / Plug |