TE Connectivity Connector Contact, Crimp; Product Range Amp Te Connectivity 53889-1

Description
CONNECTOR CONTACT, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Relays; Wire Size AWG Max:10AWG; Wire Size AWG Min:14AWG; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
CONNECTOR CONTACT, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Relays; Wire Size AWG Max:10AWG; Wire Size AWG Min:14AWG; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Contact, Crimp; Product Range Amp Te Connectivity - 96B1898 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Crimp; Product Range Amp Te Connectivity
96B1898
Connector Contact, Crimp; Product Range Amp Te Connectivity 96B1898
CONNECTOR CONTACT, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Relays; Wire Size AWG Max:10AWG; Wire Size AWG Min:14AWG; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR CONTACT, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Relays; Wire Size AWG Max:10AWG; Wire Size AWG Min:14AWG; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 96B1898
Product Name Connector Contact, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2287018-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Crimp Contacts - 1801544 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Matte tin
View Details
2 suppliers