TE Connectivity Connector Hardware, Mounts, Locks & Retainers 53886-1

Description
Body Features Primary Product Color : Blue Primary Product Material : Polycarbonate Dimensions Product Height : 15.2 MM  [.6 INCH ] Product Length : 27.4 MM  [1.07 INCH ] Product Width : 15.2 MM  [.6 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Panel Mount Adapter Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Primary Product Material : Polycarbonate Dimensions Product Height : 15.2 MM  [.6 INCH ] Product Length : 27.4 MM  [1.07 INCH ] Product Width : 15.2 MM  [.6 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Panel Mount Adapter Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 53886-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
53886-1
Connector Hardware, Mounts, Locks & Retainers 53886-1
Body Features Primary Product Color : Blue Primary Product Material : Polycarbonate Dimensions Product Height : 15.2 MM  [.6 INCH ] Product Length : 27.4 MM  [1.07 INCH ] Product Width : 15.2 MM  [.6 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Panel Mount Adapter Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Primary Product Material : Polycarbonate

Dimensions


  • Product Height : 15.2 MM  [.6 INCH ]
  • Product Length : 27.4 MM  [1.07 INCH ]
  • Product Width : 15.2 MM  [.6 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 250

Product Type Features


  • Connector Hardware Accessory Type : Panel Mount Adapter
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Rectangular Connector Accessories - 53886-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
53886-1-ND
Rectangular Connector Accessories 53886-1-ND
Connector Adapter - Mounting For

Connector Adapter - Mounting For

Buy Now Datasheet
adapters - 53886-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
53886-1
adapters 53886-1
PNL MT ADAPTER,FEMALE,POWER LK

PNL MT ADAPTER,FEMALE,POWER LK

Buy Now
Swedesboro, NJ, United States
adapters
53886-1
adapters 53886-1
adapters

adapters

Buy Now
Power Lock Adapter; Polycarbonate; Female (Lug); Blue; AMP Brand; Mounting Lug - 70086982 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Lock Adapter; Polycarbonate; Female (Lug); Blue; AMP Brand; Mounting Lug
70086982
Power Lock Adapter; Polycarbonate; Female (Lug); Blue; AMP Brand; Mounting Lug 70086982
Polycarbonate Power Lock Connector Adapter AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in design and permit the clustering of connectors of the same series. Housings are made of impact resistant thermoplastic with stainless steel locking springs for contact stability. Terminals are available in strip and loose piece form with a material choice of silver, or gold plated copper. Contacts for Series I Connectors accept a wire size range of 18-12 AWG and contacts for Series II Connectors accept a wire size range of 10-6 AWG. Both insert easily into housings where integral locking springs provide positive retention. AMP® Power Lock Connectors can be adapted to most high current applications and may be used as free-hanging, surface mounted and thru-panel mounted connectors, or when posted contacts are used, they can be used on printed circuits. Connector Housing Assembly Power lock adapter, polycarbonate housing material.

Polycarbonate Power Lock Connector Adapter
AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in design and permit the clustering of connectors of the same series. Housings are made of impact resistant thermoplastic with stainless steel locking springs for contact stability. Terminals are available in strip and loose piece form with a material choice of silver, or gold plated copper. Contacts for Series I Connectors accept a wire size range of 18-12 AWG and contacts for Series II Connectors accept a wire size range of 10-6 AWG. Both insert easily into housings where integral locking springs provide positive retention. AMP® Power Lock Connectors can be adapted to most high current applications and may be used as free-hanging, surface mounted and thru-panel mounted connectors, or when posted contacts are used, they can be used on printed circuits.
Connector Housing Assembly
Power lock adapter, polycarbonate housing material.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53886-1 53886-1-ND 53886-1 53886-1 70086982
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories adapters adapters Power Lock Adapter; Polycarbonate; Female (Lug); Blue; AMP Brand; Mounting Lug
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25952TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-344-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 104257-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
9 suppliers