TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 53884-4

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 8-TFDFN Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Mounting Type: Fixed Fastening Type: Spring Lock Insulation Material: Polypropylene Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 8-TFDFN Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Mounting Type: Fixed Fastening Type: Spring Lock Insulation Material: Polypropylene Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 8-TFDFN Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Mounting Type: Fixed Fastening Type: Spring Lock Insulation Material: Polypropylene Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 8-TFDFN
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Mounting Type: Fixed
Fastening Type: Spring Lock
Insulation Material: Polypropylene
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type DIP; 28-CDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Analogue to Digital Converters - 1914640P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Resolution 12 bits
ADC Type SAR; SAR
View Details